onsemi 600W 11V 38A TVS Protection Diode P6SMB11CAT3

Description
600W Bidirectional TVS Diode, 11V DC, SMB, 38A Surge Product overview: P6SMB11CAT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 11V, 38A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 11V, 38A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB11CAT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600W Bidirectional TVS Diode, 11V DC, SMB, 38A Surge Product overview: P6SMB11CAT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 11V, 38A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 11V, 38A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB11CAT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600W 11V 38A TVS Protection Diode - 144-P6SMB11CAT3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W 11V 38A TVS Protection Diode
144-P6SMB11CAT3
600W 11V 38A TVS Protection Diode 144-P6SMB11CAT3
600W Bidirectional TVS Diode, 11V DC, SMB, 38A Surge Product overview: P6SMB11CAT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 11V, 38A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 11V, 38A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB11CAT3 can be used for catalog matching and distributor lookup.

600W Bidirectional TVS Diode, 11V DC, SMB, 38A Surge Product overview: P6SMB11CAT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 11V, 38A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 11V, 38A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB11CAT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - P6SMB11CAT3OSTR-ND - DigiKey
Thief River Falls, MN, United States
TVS ZENER BIDIRECT 600W 11V SMB

TVS ZENER BIDIRECT 600W 11V SMB

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1334933-P6SMB11CAT3 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1334933-P6SMB11CAT3
Circuit Protection - TVS - Diodes 1334933-P6SMB11CAT3
Manufacturer: onsemi Win Source Part Number: 1334933-P6SMB11CAT3 Category: Circuit Protection>TVS - Diodes Packaging: Reel Standard Package: 2,500 ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: P6SMB11CAT3OSDKR,P6S MB11CAT3OSTR,P6SMB11 CAT3OSCT Base Product Number: P6SMB Product Status: Obsolete RoHS Status: RoHS non-compliant

Manufacturer: onsemi
Win Source Part Number: 1334933-P6SMB11CAT3
Category: Circuit Protection>TVS - Diodes
Packaging: Reel
Standard Package: 2,500
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: P6SMB11CAT3OSDKR,P6SMB11CAT3OSTR,P6SMB11CAT3OSCT
Base Product Number: P6SMB
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6SMB11CAT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6SMB11CAT3
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6SMB11CAT3
TVS ZENER BIDIRECT 600W 11V SMB

TVS ZENER BIDIRECT 600W 11V SMB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Zener Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 144-P6SMB11CAT3 P6SMB11CAT3OSTR-ND 1334933-P6SMB11CAT3 P6SMB11CAT3
Product Name 600W 11V 38A TVS Protection Diode TVS Diodes Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Unlock Full Specs
to access all available technical data