The P6SMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V Optimized surface mount footprint for minimal PCB space impact Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4
15.6V Clamp 39.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
15.6V Clamp 39.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
15.6V Clamp 39.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS Diodes / ESD Suppressors 600W 11V 5% Bi-Directional
TVS DIODE 9.4VWM 15.6VC DO214AA
TVS-DIODE, 600W, 15.6V, BI-DIRECTIONAL, DO-214AA, FULL REEL; Product Range:P6SMB Series; TVS Polarity:Bidirection
TVS DIODE, 600W, 9.4V, BIDIR, DO-214AA ROHS COMPLIANT: YES
| Littelfuse, Inc. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | P6SMB11CA | P6SMB11CALFDKR-ND | P6SMB11CA | P6SMB11CA | 01P7305 |
| Product Name | 600W Transient Voltage Suppression (TVS) Diode in DO-214AA Package | TVS Diodes | TVS Diodes / ESD Suppressors | TVS Diodes | Tvs-Diode, 600W, 15.6V, Bi-Directional, Do-214Aa, Full Reel; Product Range Littelfuse |
| RoHS Compliant | RoHS | RoHS | |||
| VC | 15.6 volts | 15.6 volts | 15.6 volts | ||
| VBR | 10.5 to 11.6 volts | 10.5 volts | 10.5 volts | ||
| Configuration | Single | ||||
| Package | SMB; DO-214AA, SMB | DO-214AA-2 | SMB; DO-214AA, SMB |