14.5V Clamp 42.1A Ipp Tvs Diode Surface Mount SMB
TVS DIODE 8.55VWM 14.5VC SMB
TVS DIODE 8.55VWM 14.5VC SMB
TVS, P6SMB SERIES, 8.55V OPER., UNI-DIR. / T&R
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 283-P6SMB10ATR-ND | 49AJ3396 |
| Product Name | TVS Diodes | Tvs, P6Smb Series, 8.55V Oper., Uni-Dir. / T&r Eaton Bussmann |
| Configuration | Single | |
| RoHS Compliant | RoHS | |
| Package | SMB; DO-214AA, SMB | |
| Peak Pulse Power | 600 watts |