14.5V Clamp 42.1A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
TVS DIODE 8.55VWM 14.5VC SMB
DIO TVS VBR 10V 600W UNIDIR SMB AEC-Q / TAPE & REEL - 13" REEL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-P6SMB10A-QTR-ND | P6SMB10A-Q | 14AJ4099 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Dio Tvs Vbr 10V 600W Unidir Smb Aec-Q / Tape & Reel 13 Reel Bourns |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 14.5 volts | 14.5 volts |