The P6SMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V Optimized surface mount footprint for minimal PCB space impact Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4
14.5V Clamp 42.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
14.5V Clamp 42.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
14.5V Clamp 42.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS-DIODE, 600W, 8.55V, UNIDIRECTIONAL, DO-214AA; Product Range:P6SMB Series; TVS Polarity:Unidirectio
TVS-DIODE, 600W, 8.55V, UNIDIRECTIONAL, DO-214AA; Product Range:P6SMB Series; TVS Polarity:Unidirectio
TVS DIODE 8.55VWM 14.5VC DO214AA
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMB10A | P6SMB10ALFCT-ND | 64T2542 | P6SMB10A |
| Product Name | 600W Transient Voltage Suppression (TVS) Diode in DO-214AA Package | TVS Diodes | Tvs-Diode, 600W, 8.55V, Unidirectional, Do-214Aa; Product Range Littelfuse | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | ||
| VC | 14.5 volts | 14.5 volts | 14.5 volts | |
| VBR | 9.5 to 10.5 volts | 9.5 volts | 9.5 volts | |
| Configuration | Single | |||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA, SMB |