96.8V Clamp 372A Ipp Tvs Diode Surface Mount PLAD
TVS DIODE 60VWM 96.8VC PLAD
SURFACE MOUNT 36,000 WATT, TVS, PLAD, VWM=60V, VBR=66.7V, ID=10A, IPP=372A, VC=96.8V TEMP COEFF=72 PLAD ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | MPLAD36KP60A-ND | MPLAD36KP60A | 32AJ7269 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Surface Mount 36,000 Watt, Tvs, Plad, Vwm=60V, Vbr=66.7V, Id=10A, Ipp=372A, Vc=96.8V Temp Coeff=72 Plad Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | Nonstandard SMD | PLAD | |
| Peak Pulse Power | 36000 watts | 36000 watts | |
| VC | 96.8 volts | 96.8 volts |