48.4V Clamp 135A Ipp Tvs Diode Surface Mount PLAD
TVS DIODE 30VWM 48.4VC PLAD
UNI-DIRECTIONAL TVS MINIPLAD ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-MPLAD6.5KP30AE3/TR-ND | MPLAD6.5KP30AE3/TR | 36AJ0227 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Uni-Directional Tvs Miniplad Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | Nonstandard SMD | PLAD | |
| Peak Pulse Power | 6500 watts | 6500 watts | |
| VC | 48.4 volts | 48.4 volts |