64.5V Clamp 559A Ipp Tvs Diode Surface Mount PLAD
SURFACE MOUNT 36,000 WATT, TVS, PLAD, VWM=40V, VBR=44.4V, ID=10A, IPP=559A, VC=64.5V TEMP COEFF=44 PLAD ROHS COMPLIANT: YES
TVS DIODE 40VWM 64.5VC PLAD
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MPLAD36KP40CAE3-ND | 33AJ7108 | MPLAD36KP40CAE3 |
| Product Name | TVS Diodes | Surface Mount 36,000 Watt, Tvs, Plad, Vwm=40V, Vbr=44.4V, Id=10A, Ipp=559A, Vc=64.5V Temp Coeff=44 Plad Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | Nonstandard SMD | PLAD | |
| Peak Pulse Power | 36000 watts | 36000 watts | |
| VC | 64.5 volts | 64.5 volts |