209V Clamp 173A Ipp Tvs Diode Surface Mount PLAD
SURFACE MOUNT 36,000 WATT, TVS, PLAD, VWM=130V, VBR=144V, ID=10A, IPP=173A, VC=209V TEMP COEFF=157 PLAD ROHS COMPLIANT: YES
TVS DIODE 130VWM 209VC PLAD
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MPLAD36KP130CA-ND | 33AJ7068 | MPLAD36KP130CA |
| Product Name | TVS Diodes | Surface Mount 36,000 Watt, Tvs, Plad, Vwm=130V, Vbr=144V, Id=10A, Ipp=173A, Vc=209V Temp Coeff=157 Plad Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | Nonstandard SMD | PLAD | |
| Peak Pulse Power | 36000 watts | 36000 watts | |
| VC | 209 volts | 209 volts |