25.5V Clamp 50A Ipp Tvs Diode Through Hole DO-13
BI-DIRECTIONAL TVS DO-13 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-MPT-18C-ND | 61AJ7685 |
| Product Name | TVS Diodes | Bi-Directional Tvs Do-13 Rohs Compliant Microchip |
| Configuration | Single | |
| Package | DO-202AA, DO-13, Axial | |
| Peak Pulse Power | 1500 watts | |
| VC | 25.5 volts |