TVS DIODE 300VWM 483VC PLAD
SURFACE MOUNT 36,000 WATT, TVS, PLAD, VWM=300V, VBR=333V, ID=10A, IPP=75A, VC=483V TEMP COEFF=368 PLAD ROHS COMPLIANT: YES
SURFACE MOUNT 36,000 WATT, TVS,
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-MPLAD36KP300CAE3/TR-ND | 61AJ7619 | MPLAD36KP300CAE3/TR |
| Product Name | TVS Diodes | Surface Mount 36,000 Watt, Tvs, Plad, Vwm=300V, Vbr=333V, Id=10A, Ipp=75A, Vc=483V Temp Coeff=368 Plad Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | Nonstandard SMD | PLAD | |
| Peak Pulse Power | 36000 watts | 36000 watts | |
| VC | 483 volts | 483 volts |