17V Clamp 441A Ipp Tvs Diode Surface Mount Mini-PLAD
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MPLAD7.5KP10A-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | Nonstandard SMD |
| Peak Pulse Power | 7500 watts |
| VC | 17 volts |