113V Clamp 319A Ipp Tvs Diode Surface Mount PLAD
TVS DIODE 70VWM 113VC PLAD
SURFACE MOUNT 36,000 WATT, TVS, PLAD, VWM=70V, VBR=77.8V, ID=10A, IPP=319A, VC=113V TEMP COEFF=84 PLAD ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | MPLAD36KP70CA-ND | MPLAD36KP70CA | 33AJ7127 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Surface Mount 36,000 Watt, Tvs, Plad, Vwm=70V, Vbr=77.8V, Id=10A, Ipp=319A, Vc=113V Temp Coeff=84 Plad Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | Nonstandard SMD | PLAD | |
| Peak Pulse Power | 36000 watts | 36000 watts | |
| VC | 113 volts | 113 volts |