19.9V Clamp 377A Ipp Tvs Diode Surface Mount Mini-PLAD
TVS DIODE 12VWM 19.9VC MINI-PLAD
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MPLAD7.5KP12CA/TRMS-ND | MPLAD7.5KP12CA/TR |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | Nonstandard SMD | Mini-PLAD |
| Peak Pulse Power | 7500 watts | 7500 watts |
| VC | 19.9 volts | 19.9 volts |