146V Clamp 247A Ipp Tvs Diode Surface Mount PLAD
TVS DIODE 90VWM 146VC PLAD
SURFACE MOUNT 36,000 WATT, TVS, PLAD, VWM=90V, VBR=100V, ID=10A, IPP=247A, VC=164V TEMP COEFF=109 PLAD ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | MPLAD36KP90CAE3-ND | MPLAD36KP90CAE3 | 33AJ7134 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Surface Mount 36,000 Watt, Tvs, Plad, Vwm=90V, Vbr=100V, Id=10A, Ipp=247A, Vc=164V Temp Coeff=109 Plad Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | Nonstandard SMD | PLAD | |
| Peak Pulse Power | 36000 watts | 36000 watts | |
| VC | 146 volts | 146 volts |