TVS DIODE 15VWM 25.8VC PLAD
SURFACE MOUNT 36,000 WATT, TVS, PLAD, VWM=15V, VBR=16.7V, ID=750A, IPP=1396A, VC=25.8V TEMP COEFF=12 PLAD ROHS COMPLIANT: YES
SURFACE MOUNT 36,000 WATT, TVS,
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-MPLAD36KP15AE3/TR-ND | 61AJ7581 | MPLAD36KP15AE3/TR |
| Product Name | TVS Diodes | Surface Mount 36,000 Watt, Tvs, Plad, Vwm=15V, Vbr=16.7V, Id=750A, Ipp=1396A, Vc=25.8V Temp Coeff=12 Plad Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | Nonstandard SMD | PLAD | |
| Peak Pulse Power | 36000 watts | 36000 watts | |
| VC | 25.8 volts | 25.8 volts |