27.6V Clamp 272A Ipp Tvs Diode Surface Mount Mini-PLAD
UNI-DIRECTIONAL TVS MINIPLAD ROHS COMPLIANT: YES
TVS DIODE
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MPLAD7.5KP17AE3-ND | 36AJ0292 | MPLAD7.5KP17AE3 |
| Product Name | TVS Diodes | Uni-Directional Tvs Miniplad Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | Nonstandard SMD | Mini-PLAD | |
| Peak Pulse Power | 7500 watts | 7500 watts | |
| VC | 27.6 volts | 27.6 volts |