24.4V Clamp 267A Ipp Tvs Diode Surface Mount PLAD
TVS DIODE 15VWM 24.4VC PLAD
BI-DIRECTIONAL TVS MINIPLAD ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MPLAD6.5KP15CAE3-ND | MPLAD6.5KP15CAE3 | 36AJ0188 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Bi-Directional Tvs Miniplad Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | Nonstandard SMD | PLAD | |
| Peak Pulse Power | 6500 watts | 6500 watts | |
| VC | 24.4 volts | 24.4 volts |