17V Clamp 383A Ipp Tvs Diode Surface Mount PLAD
BI-DIRECTIONAL TVS MINIPLAD ROHS COMPLIANT: YES
TVS DIODE 10VWM 17VC PLAD
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MPLAD6.5KP10CAE3-ND | 36AJ0162 | MPLAD6.5KP10CAE3 |
| Product Name | TVS Diodes | Bi-Directional Tvs Miniplad Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | Nonstandard SMD | PLAD | |
| Peak Pulse Power | 6500 watts | 6500 watts | |
| VC | 17 volts | 17 volts |