35.5V Clamp 183A Ipp Tvs Diode Surface Mount PLAD
TVS DIODE 22VWM 35.5VC PLAD
BI-DIRECTIONAL TVS MINIPLAD ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MPLAD6.5KP22CAE3-ND | MPLAD6.5KP22CAE3 | 36AJ0210 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Bi-Directional Tvs Miniplad Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | Nonstandard SMD | PLAD | |
| Peak Pulse Power | 6500 watts | 6500 watts | |
| VC | 35.5 volts | 35.5 volts |