87.1V Clamp 414A Ipp Tvs Diode Surface Mount PLAD
SURFACE MOUNT 36,000 WATT, TVS, PLAD, VWM=54V, VBR=60V, ID=10A, IPP=414A, VC=87.1V TEMP COEFF=64 PLAD ROHS COMPLIANT: YES
TVS DIODE 54VWM 87.1VC PLAD
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MPLAD36KP54AE3-ND | 32AJ7266 | MPLAD36KP54AE3 |
| Product Name | TVS Diodes | Surface Mount 36,000 Watt, Tvs, Plad, Vwm=54V, Vbr=60V, Id=10A, Ipp=414A, Vc=87.1V Temp Coeff=64 Plad Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | Nonstandard SMD | PLAD | |
| Peak Pulse Power | 36000 watts | 36000 watts | |
| VC | 87.1 volts | 87.1 volts |