356V Clamp 102A Ipp Tvs Diode Surface Mount PLAD
SURFACE MOUNT 36,000 WATT, TVS, PLAD, VWM=220V, VBR=245V, ID=10A, IPP=102A, VC=356V TEMP COEFF=269 PLAD ROHS COMPLIANT: YES
TVS DIODE 220VWM 356VC PLAD
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MPLAD36KP220A-ND | 32AJ7241 | MPLAD36KP220A |
| Product Name | TVS Diodes | Surface Mount 36,000 Watt, Tvs, Plad, Vwm=220V, Vbr=245V, Id=10A, Ipp=102A, Vc=356V Temp Coeff=269 Plad Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | Nonstandard SMD | PLAD | |
| Peak Pulse Power | 36000 watts | 36000 watts | |
| VC | 356 volts | 356 volts |