21.5V Clamp 302A Ipp Tvs Diode Surface Mount PLAD
TVS DIODE 13VWM 21.5VC PLAD
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MPLAD6.5KP13A-ND | MPLAD6.5KP13A |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | Nonstandard SMD | PLAD |
| Peak Pulse Power | 6500 watts | 6500 watts |
| VC | 21.5 volts | 21.5 volts |