259V Clamp 139A Ipp Tvs Diode Surface Mount PLAD
TVS DIODE 160VWM 259VC PLAD
SURFACE MOUNT 36,000 WATT, TVS, PLAD, VWM=160V, VBR=178V, ID=10A, IPP=139A, VC=259V TEMP COEFF=195 PLAD ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | MPLAD36KP160CAE3-ND | MPLAD36KP160CAE3 | 33AJ7077 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Surface Mount 36,000 Watt, Tvs, Plad, Vwm=160V, Vbr=178V, Id=10A, Ipp=139A, Vc=259V Temp Coeff=195 Plad Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | Nonstandard SMD | PLAD | |
| Peak Pulse Power | 36000 watts | 36000 watts | |
| VC | 259 volts | 259 volts |