121V Clamp 298A Ipp Tvs Diode Surface Mount PLAD
TVS DIODE 75VWM 121VC PLAD
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MPLAD36KP75A-ND | MPLAD36KP75A |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | Nonstandard SMD | PLAD |
| Peak Pulse Power | 36000 watts | 36000 watts |
| VC | 121 volts | 121 volts |