30.8V Clamp 1169A (1.169kA) Ipp Tvs Diode Surface Mount PLAD
TVS DIODE 18VWM 30.8VC PLAD
SURFACE MOUNT 36,000 WATT, TVS, PLAD, VWM=18V, VBR=20V, ID=60A, IPP=1169A, VC=30.8V TEMP COEFF=16 PLAD ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | MPLAD36KP18A-ND | MPLAD36KP18A | 32AJ7232 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Surface Mount 36,000 Watt, Tvs, Plad, Vwm=18V, Vbr=20V, Id=60A, Ipp=1169A, Vc=30.8V Temp Coeff=16 Plad Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | Nonstandard SMD | PLAD | |
| Peak Pulse Power | 36000 watts | 36000 watts | |
| VC | 30.8 volts | 30.8 volts |