28.8V Clamp 1250A (1.25kA) Ipp Tvs Diode Surface Mount PLAD
TVS DIODE 17VWM 28.8VC PLAD
SURFACE MOUNT 36,000 WATT, TVS, PLAD, VWM=17V, VBR=18.9V, ID=150A, IPP=1250A, VC=28.8V TEMP COEFF=14 PLAD ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | MPLAD36KP17AE3-ND | MPLAD36KP17AE3 | 32AJ7230 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Surface Mount 36,000 Watt, Tvs, Plad, Vwm=17V, Vbr=18.9V, Id=150A, Ipp=1250A, Vc=28.8V Temp Coeff=14 Plad Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | Nonstandard SMD | PLAD | |
| Peak Pulse Power | 36000 watts | 36000 watts | |
| VC | 28.8 volts | 28.8 volts |