TVS DIODE 18VWM 30.8VC PLAD
SURFACE MOUNT 36,000 WATT, TVS, PLAD, VWM=18V, VBR=20V, ID=60A, IPP=1169A, VC=30.8V TEMP COEFF=16 PLAD ROHS COMPLIANT: YES
SURFACE MOUNT 36,000 WATT, TVS,
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-MPLAD36KP18CA/TR-ND | 61AJ7595 | MPLAD36KP18CA/TR |
| Product Name | TVS Diodes | Surface Mount 36,000 Watt, Tvs, Plad, Vwm=18V, Vbr=20V, Id=60A, Ipp=1169A, Vc=30.8V Temp Coeff=16 Plad Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | Nonstandard SMD | PLAD | |
| Peak Pulse Power | 36000 watts | 36000 watts | |
| VC | 30.8 volts | 30.8 volts |