121V Clamp 246A Ipp Tvs Diode Surface Mount PLAD
UNI-DIRECTIONAL TVS PLAD ROHS COMPLIANT: YES
TVS DIODE 75VWM 121VC PLAD
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MPLAD30KP75AE3-ND | 32AJ7193 | MPLAD30KP75AE3 |
| Product Name | TVS Diodes | Uni-Directional Tvs Plad Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | Nonstandard SMD | PLAD | |
| Peak Pulse Power | 30000 watts | 30000 watts | |
| VC | 121 volts | 121 volts |