TVS DIODE 40VWM 64.5VC PLAD
SURFACE MOUNT 36,000 WATT, TVS,
SURFACE MOUNT 36,000 WATT, TVS, PLAD, VWM=40V, VBR=44.4V, ID=10A, IPP=559A, VC=64.5V TEMP COEFF=44 PLAD ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 150-MPLAD36KP40CAE3/TR-ND | MPLAD36KP40CAE3/TR | 61AJ7631 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Surface Mount 36,000 Watt, Tvs, Plad, Vwm=40V, Vbr=44.4V, Id=10A, Ipp=559A, Vc=64.5V Temp Coeff=44 Plad Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | Nonstandard SMD | PLAD | |
| Peak Pulse Power | 36000 watts | 36000 watts | |
| VC | 64.5 volts | 64.5 volts |