69.4V Clamp 108A Ipp Tvs Diode Surface Mount Mini-PLAD
TVS DIODE
BI-DIRECTIONAL TVS MINIPLAD ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MPLAD7.5KP43CAE3-ND | MPLAD7.5KP43CAE3 | 36AJ0344 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Bi-Directional Tvs Miniplad Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | Nonstandard SMD | Mini-PLAD | |
| Peak Pulse Power | 7500 watts | 7500 watts | |
| VC | 69.4 volts | 69.4 volts |