93.6V Clamp 193A Ipp Tvs Diode Surface Mount PLAD
TVS DIODE 58VWM 93.6VC PLAD
SURFACE MOUNT 18,000 WATT, TVS, PLAD, VWM=58V, VBR=64.4V, ID=10A, IPP=193A, VC=93.6V TEMP COEFF=69 PLAD ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | MPLAD18KP58AE3-ND | MPLAD18KP58AE3 | 32AJ6924 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Surface Mount 18,000 Watt, Tvs, Plad, Vwm=58V, Vbr=64.4V, Id=10A, Ipp=193A, Vc=93.6V Temp Coeff=69 Plad Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | Nonstandard SMD | PLAD | |
| Peak Pulse Power | 18000 watts | 18000 watts | |
| VC | 93.6 volts | 93.6 volts |