23.2V Clamp 776A Ipp Tvs Diode Surface Mount PLAD
TVS DIODE 14VWM 23.2VC PLAD
SURFACE MOUNT 18,000 WATT, TVS, PLAD, VWM=14V, VBR=15.6V, ID=10A, IPP=776A, VC=23.2V TEMP COEFF=13 PLAD ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | MPLAD18KP14AE3-ND | MPLAD18KP14AE3 | 32AJ6843 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Surface Mount 18,000 Watt, Tvs, Plad, Vwm=14V, Vbr=15.6V, Id=10A, Ipp=776A, Vc=23.2V Temp Coeff=13 Plad Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | Nonstandard SMD | PLAD | |
| Peak Pulse Power | 18000 watts | 18000 watts | |
| VC | 23.2 volts | 23.2 volts |