12V Clamp 1500A (1.5kA) Ipp Tvs Diode Surface Mount PLAD
TVS DIODE 7VWM 12VC PLAD
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MPLAD18KP7.0CAE3-ND | MPLAD18KP7.0CAE3 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | Nonstandard SMD | PLAD |
| Peak Pulse Power | 18000 watts | 18000 watts |
| VC | 12 volts | 12 volts |