126V Clamp 143A Ipp Tvs Diode Surface Mount PLAD
SURFACE MOUNT 18,000 WATT, TVS, PLAD, VWM=78V, VBR=86.7V, ID=10A, IPP=143A, VC=126V TEMP COEFF=94 PLAD ROHS COMPLIANT: YES
TVS DIODE 78VWM 126VC PLAD
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MPLAD18KP78AE3-ND | 32AJ6949 | MPLAD18KP78AE3 |
| Product Name | TVS Diodes | Surface Mount 18,000 Watt, Tvs, Plad, Vwm=78V, Vbr=86.7V, Id=10A, Ipp=143A, Vc=126V Temp Coeff=94 Plad Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | Nonstandard SMD | PLAD | |
| Peak Pulse Power | 18000 watts | 18000 watts | |
| VC | 126 volts | 126 volts |