19.9V Clamp 905A Ipp Tvs Diode Surface Mount PLAD
SURFACE MOUNT 18,000 WATT, TVS, PLAD, VWM=12V, VBR=13.3V, ID=10A, IPP=905A, VC=19.9V TEMP COEFF=11 PLAD ROHS COMPLIANT: YES
TVS DIODE 12VWM 19.9VC PLAD
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MPLAD18KP12CAE3-ND | 32AJ6831 | MPLAD18KP12CAE3 |
| Product Name | TVS Diodes | Surface Mount 18,000 Watt, Tvs, Plad, Vwm=12V, Vbr=13.3V, Id=10A, Ipp=905A, Vc=19.9V Temp Coeff=11 Plad Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | Nonstandard SMD | PLAD | |
| Peak Pulse Power | 18000 watts | 18000 watts | |
| VC | 19.9 volts | 19.9 volts |