TVS DIODE 48VWM 77.4VC PLAD
SURFACE MOUNT 18,000 WATT, TVS, PLAD, VWM=48V, VBR=53.3V, ID=10A, IPP=233A, VC=77.4V TEMP COEFF=55 PLAD ROHS COMPLIANT: YES
SURFACE MOUNT 18,000 WATT, TVS,
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-MPLAD18KP48CA/TR-ND | 61AJ7546 | MPLAD18KP48CA/TR |
| Product Name | TVS Diodes | Surface Mount 18,000 Watt, Tvs, Plad, Vwm=48V, Vbr=53.3V, Id=10A, Ipp=233A, Vc=77.4V Temp Coeff=55 Plad Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | Nonstandard SMD | PLAD | |
| Peak Pulse Power | 18000 watts | 18000 watts | |
| VC | 77.4 volts | 77.4 volts |