TVS DIODE 10VWM 17VC PLAD
SURFACE MOUNT 18,000 WATT, TVS, PLAD, VWM=10V, VBR=11.1V, ID=45A, IPP=1059A, VC=17V TEMP COEFF=9 PLAD ROHS COMPLIANT: YES
SURFACE MOUNT 18,000 WATT, TVS,
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-MPLAD18KP10A/TR-ND | 61AJ7503 | MPLAD18KP10A/TR |
| Product Name | TVS Diodes | Surface Mount 18,000 Watt, Tvs, Plad, Vwm=10V, Vbr=11.1V, Id=45A, Ipp=1059A, Vc=17V Temp Coeff=9 Plad Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | Nonstandard SMD | PLAD | |
| Peak Pulse Power | 18000 watts | 18000 watts | |
| VC | 17 volts | 17 volts |