32.4V Clamp 556A Ipp Tvs Diode Surface Mount PLAD
SURFACE MOUNT 18,000 WATT, TVS, PLAD, VWM=20V, VBR=22.2V, ID=10A, IPP=556A, VC=32.4V TEMP COEFF=22 PLAD ROHS COMPLIANT: YES
TVS DIODE 20VWM 32.4VC PLAD
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MPLAD18KP20CAE3-ND | 32AJ6875 | MPLAD18KP20CAE3 |
| Product Name | TVS Diodes | Surface Mount 18,000 Watt, Tvs, Plad, Vwm=20V, Vbr=22.2V, Id=10A, Ipp=556A, Vc=32.4V Temp Coeff=22 Plad Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | Nonstandard SMD | PLAD | |
| Peak Pulse Power | 18000 watts | 18000 watts | |
| VC | 32.4 volts | 32.4 volts |