137V Clamp 132A Ipp Tvs Diode Surface Mount PLAD
TVS DIODE 85VWM 137VC PLAD
SURFACE MOUNT 18,000 WATT, TVS, PLAD, VWM=8.5V, VBR=9.44V, ID=150A, IPP=1250A, VC=14.4V TEMP COEFF=7 PLAD ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | MPLAD18KP8.5CA-ND | MPLAD18KP8.5CA | 32AJ6958 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Surface Mount 18,000 Watt, Tvs, Plad, Vwm=8.5V, Vbr=9.44V, Id=150A, Ipp=1250A, Vc=14.4V Temp Coeff=7 Plad Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | Nonstandard SMD | PLAD | |
| Peak Pulse Power | 18000 watts | 18000 watts | |
| VC | 137 volts | 137 volts |