TVS DIODE 90VWM 146VC PLAD
SURFACE MOUNT 18,000 WATT, TVS,
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-MPLAD18KP90CAE3/TR-ND | MPLAD18KP90CAE3/TR |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | Nonstandard SMD | PLAD |
| Peak Pulse Power | 18000 watts | 18000 watts |
| VC | 146 volts | 146 volts |