12.9V Clamp 1396A (1.396kA) Ipp Tvs Diode Surface Mount PLAD
TVS DIODE 7.5VWM 12.9VC PLAD
SURFACE MOUNT 18,000 WATT, TVS, PLAD, VWM=75V, VBR=83.3V, ID=10A, IPP=149A, VC=121V TEMP COEFF=90 PLAD ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | MPLAD18KP75CA-ND | MPLAD18KP75CA | 32AJ6947 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Surface Mount 18,000 Watt, Tvs, Plad, Vwm=75V, Vbr=83.3V, Id=10A, Ipp=149A, Vc=121V Temp Coeff=90 Plad Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | Nonstandard SMD | PLAD | |
| Peak Pulse Power | 18000 watts | 18000 watts | |
| VC | 12.9 volts | 12.9 volts |