14.4V Clamp 1041A (1.041kA) Ipp Tvs Diode Surface Mount PLAD
BI-DIRECTIONAL TVS PLAD ROHS COMPLIANT: YES
TVS DIODE 8.5VWM 14.4VC PLAD
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MPLAD15KP8.5CAE3-ND | 32AJ6793 | MPLAD15KP8.5CAE3 |
| Product Name | TVS Diodes | Bi-Directional Tvs Plad Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | Nonstandard SMD | PLAD | |
| Peak Pulse Power | 15000 watts | 15000 watts | |
| VC | 14.4 volts | 14.4 volts |