TVS DIODE 75VWM 121VC PLAD
SURFACE MOUNT 18,000 WATT, TVS, PLAD, VWM=75V, VBR=83.3V, ID=10A, IPP=149A, VC=121V TEMP COEFF=90 PLAD ROHS COMPLIANT: YES
SURFACE MOUNT 18,000 WATT, TVS,
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-MPLAD18KP75AE3/TR-ND | 61AJ7559 | MPLAD18KP75AE3/TR |
| Product Name | TVS Diodes | Surface Mount 18,000 Watt, Tvs, Plad, Vwm=75V, Vbr=83.3V, Id=10A, Ipp=149A, Vc=121V Temp Coeff=90 Plad Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | Nonstandard SMD | PLAD | |
| Peak Pulse Power | 18000 watts | 18000 watts | |
| VC | 121 volts | 121 volts |