193V Clamp 94A Ipp Tvs Diode Surface Mount PLAD
SURFACE MOUNT 18,000 WATT, TVS, PLAD, VWM=120V, VBR=133V, ID=10A, IPP=94A, VC=193V TEMP COEFF=145 PLAD ROHS COMPLIANT: YES
TVS DIODE 120VWM 193VC PLAD
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MPLAD18KP120A-ND | 32AJ6832 | MPLAD18KP120A |
| Product Name | TVS Diodes | Surface Mount 18,000 Watt, Tvs, Plad, Vwm=120V, Vbr=133V, Id=10A, Ipp=94A, Vc=193V Temp Coeff=145 Plad Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | Nonstandard SMD | PLAD | |
| Peak Pulse Power | 18000 watts | 18000 watts | |
| VC | 193 volts | 193 volts |