12V Clamp 1500A (1.5kA) Ipp Tvs Diode Surface Mount PLAD
TVS DIODE 7VWM 12VC PLAD
SURFACE MOUNT 18,000 WATT, TVS, PLAD, VWM=70V, VBR=77.8V, ID=10A, IPP=160A, VC=113V TEMP COEFF=84 PLAD ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | MPLAD18KP70A-ND | MPLAD18KP70A | 32AJ6941 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Surface Mount 18,000 Watt, Tvs, Plad, Vwm=70V, Vbr=77.8V, Id=10A, Ipp=160A, Vc=113V Temp Coeff=84 Plad Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | Nonstandard SMD | PLAD | |
| Peak Pulse Power | 18000 watts | 18000 watts | |
| VC | 12 volts | 12 volts |