Microchip Technology, Inc. TVS Diodes MPLAD18KP64AE3

Description
103V Clamp 175A Ipp Tvs Diode Surface Mount PLAD
Request a Quote Datasheet
Description
103V Clamp 175A Ipp Tvs Diode Surface Mount PLAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - MPLAD18KP64AE3-ND - DigiKey
Thief River Falls, MN, United States
103V Clamp 175A Ipp Tvs Diode Surface Mount PLAD

103V Clamp 175A Ipp Tvs Diode Surface Mount PLAD

Buy Now Datasheet
Surface Mount 18,000 Watt, Tvs, Plad, Vwm=64V, Vbr=71.1V, Id=10A, Ipp=175A, Vc=103V Temp Coeff=75 Plad Rohs Compliant Microchip - 32AJ6931 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount 18,000 Watt, Tvs, Plad, Vwm=64V, Vbr=71.1V, Id=10A, Ipp=175A, Vc=103V Temp Coeff=75 Plad Rohs Compliant Microchip
32AJ6931
Surface Mount 18,000 Watt, Tvs, Plad, Vwm=64V, Vbr=71.1V, Id=10A, Ipp=175A, Vc=103V Temp Coeff=75 Plad Rohs Compliant Microchip 32AJ6931
SURFACE MOUNT 18,000 WATT, TVS, PLAD, VWM=64V, VBR=71.1V, ID=10A, IPP=175A, VC=103V TEMP COEFF=75 PLAD ROHS COMPLIANT: YES

SURFACE MOUNT 18,000 WATT, TVS, PLAD, VWM=64V, VBR=71.1V, ID=10A, IPP=175A, VC=103V TEMP COEFF=75 PLAD ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - MPLAD18KP64AE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
MPLAD18KP64AE3
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes MPLAD18KP64AE3
TVS DIODE 64VWM 103VC PLAD

TVS DIODE 64VWM 103VC PLAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number MPLAD18KP64AE3-ND 32AJ6931 MPLAD18KP64AE3
Product Name TVS Diodes Surface Mount 18,000 Watt, Tvs, Plad, Vwm=64V, Vbr=71.1V, Id=10A, Ipp=175A, Vc=103V Temp Coeff=75 Plad Rohs Compliant Microchip Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
Package Nonstandard SMD PLAD
Peak Pulse Power 18000 watts 18000 watts
VC 103 volts 103 volts
Unlock Full Specs
to access all available technical data