12.9V Clamp 1396A (1.396kA) Ipp Tvs Diode Surface Mount PLAD
TVS DIODE 7.5VWM 12.9VC PLAD
SURFACE MOUNT 18,000 WATT, TVS, PLAD, VWM=7.5V, VBR=8.33V, ID=750A, IPP=1396A, VC=12.9V TEMP COEFF=6 PLAD ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | MPLAD18KP7.5AE3-ND | MPLAD18KP7.5AE3 | 32AJ6938 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Surface Mount 18,000 Watt, Tvs, Plad, Vwm=7.5V, Vbr=8.33V, Id=750A, Ipp=1396A, Vc=12.9V Temp Coeff=6 Plad Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | Nonstandard SMD | PLAD | |
| Peak Pulse Power | 18000 watts | 18000 watts | |
| VC | 12.9 volts | 12.9 volts |