24.4V Clamp 738A Ipp Tvs Diode Surface Mount PLAD
SURFACE MOUNT 18,000 WATT, TVS, PLAD, VWM=15V, VBR=16.7V, ID=10A, IPP=738A, VC=24.4V TEMP COEFF=15 PLAD ROHS COMPLIANT: YES
TVS DIODE 15VWM 24.4VC PLAD
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MPLAD18KP15CAE3-ND | 32AJ6848 | MPLAD18KP15CAE3 |
| Product Name | TVS Diodes | Surface Mount 18,000 Watt, Tvs, Plad, Vwm=15V, Vbr=16.7V, Id=10A, Ipp=738A, Vc=24.4V Temp Coeff=15 Plad Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | Nonstandard SMD | PLAD | |
| Peak Pulse Power | 18000 watts | 18000 watts | |
| VC | 24.4 volts | 24.4 volts |