53.3V Clamp 564A Ipp Tvs Diode Surface Mount PLAD
TVS DIODE 33VWM 53.3VC PLAD
TVS DIODE 33VWM 53.3VC PLAD
TVS DIODE 33VWM 53.3VC PLAD
BI-DIRECTIONAL TVS PLAD ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-MPLAD30KP33CA/TR-ND | MPLAD30KP33CA/TR | 33AJ7050 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Bi-Directional Tvs Plad Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | Nonstandard SMD | PLAD | |
| Peak Pulse Power | 30000 watts | 30000 watts | |
| VC | 53.3 volts | 53.3 volts |